TE Connectivity Rectangular Connector Contacts 171662-4

Description
Socket Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122986TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122986TR-ND
Rectangular Connector Contacts A122986TR-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A122986CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122986CT-ND
Rectangular Connector Contacts A122986CT-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 01J2752 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
01J2752
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 01J2752
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Econoseal J-070 Mark II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Econoseal J-070 Mark II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A122986TR-ND 01J2752
Product Name Rectangular Connector Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data