Manufacturer: TE Connectivity
Win Source Part Number: 905471-171662-1
Series: EconoSeal J Mark II 070
Features: Socket Contact Tin 16-20 AWG Crimp
Package: Reel - TR
Family Name: 171662
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 171662-1-ND, -440-483784-CSI-ND, -440-483784-LSI-ND, -440-483784-SI-ND, A107020TR, -440-483784-CSI, -440-483784-SI, A107020CT, 2266-171662-1, -440-483784-LSI, -171662-1-CSI, 1716621, -171662-1-SI, -171662-1-LSI
Socket Contact Tin 16-20 AWG Crimp
Socket Contact Tin 16-20 AWG Crimp
Female Power Crimp Connector, Brass/Tin, 16-20AWG, 5.94mm Pitch Product overview: 171662-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171662-1 can be used for catalog matching and distributor lookup.
E-J MK-2 070 REC CONT ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905471-171662-1 | A107020CT-ND | 332-171662-1 | 28C0076 |
| Product Name | Rectangular Connectors - 171662-1 | Rectangular Connector Contacts | Electronic Connector | E-J Mk-2 070 Rec Cont Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |