TE Connectivity Electronic Connector 171661-2

Description
Power Contact, Crimp, Gold Brass, 16-20AWG, Straight, Cable Mount Product overview: 171661-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171661-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Contact, Crimp, Gold Brass, 16-20AWG, Straight, Cable Mount Product overview: 171661-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171661-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-171661-2
Electronic Connector 332-171661-2
Power Contact, Crimp, Gold Brass, 16-20AWG, Straight, Cable Mount Product overview: 171661-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171661-2 can be used for catalog matching and distributor lookup.

Power Contact, Crimp, Gold Brass, 16-20AWG, Straight, Cable Mount Product overview: 171661-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171661-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-171661-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-171661-2TR-ND
Rectangular Connector Contacts 17-171661-2TR-ND
Tab Contact Gold 16-20 AWG Crimp

Tab Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-171661-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-171661-2CT-ND
Rectangular Connector Contacts 17-171661-2CT-ND
CONN TAB 16-20AWG CRIMP GOLD

CONN TAB 16-20AWG CRIMP GOLD

Buy Now Datasheet
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 37K7223 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
37K7223
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 37K7223
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Econoseal J-070 Mark II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Econoseal J-070 Mark II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-171661-2 17-171661-2TR-ND 37K7223
Product Name Electronic Connector Rectangular Connector Contacts Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products