TE Connectivity Electronic Connector 171638-1

Description
Contact PIN Crimp ST Cable Mount 16-20AWG Bag Product overview: 171638-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171638-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Crimp ST Cable Mount 16-20AWG Bag Product overview: 171638-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171638-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-171638-1
Electronic Connector 332-171638-1
Contact PIN Crimp ST Cable Mount 16-20AWG Bag Product overview: 171638-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171638-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 16-20AWG Bag Product overview: 171638-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171638-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A25691-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25691-ND
Rectangular Connector Contacts A25691-ND
Pin Contact Tin 16-20 AWG Crimp Stamped

Pin Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Connectors - 171638-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
171638-1
Connectors 171638-1
MINI U-M-N-L PIN CONT. L.P

MINI U-M-N-L PIN CONT. L.P

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334398-171638-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334398-171638-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334398-171638-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334398-171638-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Type: Stamped Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -171638-1-LSI,171638 1,-171638-1-CSI,-171 638-1-SI,A25691 Base Product Number: 171638 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334398-171638-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Type: Stamped
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -171638-1-LSI,1716381,-171638-1-CSI,-171638-1-SI,A25691
Base Product Number: 171638
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contacts - 171638-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
171638-1
Contacts 171638-1
MINI U-M-N-L PIN CONT. L.P

MINI U-M-N-L PIN CONT. L.P

Buy Now
Swedesboro, NJ, United States
Contacts
171638-1
Contacts 171638-1
Contacts

Contacts

Buy Now
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 52F2283 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
52F2283
Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 52F2283
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-171638-1 A25691-ND 171638-1 1334398-171638-1 171638-1 52F2283
Product Name Electronic Connector Rectangular Connector Contacts Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contacts Contact, Pin, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Rectangular Connectors - 29020 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details