TE Connectivity Contacts 171637-1

Description
MINI U-M-N-L SOCKET CONTACT
Request a Quote Datasheet
Description
MINI U-M-N-L SOCKET CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 171637-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
171637-1
Contacts 171637-1
MINI U-M-N-L SOCKET CONTACT

MINI U-M-N-L SOCKET CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
171637-1
Contacts 171637-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A25692CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25692CT-ND
Rectangular Connector Contacts A25692CT-ND
Socket Contact Tin 16-20 AWG Crimp Stamped

Socket Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A25692TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25692TR-ND
Rectangular Connector Contacts A25692TR-ND
Socket Contact Tin 16-20 AWG Crimp Stamped

Socket Contact Tin 16-20 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
332-171637-1
7A 600V Electronic Connector 332-171637-1
Female Crimp Signal/Power Contact, 7A, 16-20AWG, 600V, Tin Product overview: 171637-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171637-1 can be used for catalog matching and distributor lookup.

Female Crimp Signal/Power Contact, 7A, 16-20AWG, 600V, Tin Product overview: 171637-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171637-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 26R1438 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
26R1438
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 26R1438
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2671 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2671
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2671
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 52R3993 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
52R3993
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 52R3993
Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171637-1 A25692CT-ND 332-171637-1 26R1438 35X2671
Product Name Contacts Rectangular Connector Contacts 7A 600V Electronic Connector Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mini-Universal Mate-N-Lok Series, Socket, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 20 AWG 20 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data