TE Connectivity Connector Contacts 171636-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Square Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Square Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 171636-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
171636-1
Connector Contacts 171636-1
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Square Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.4 MM  [.094 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 171636-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details