TE Connectivity
Automotive Terminals
171633-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 4.1 - 5.5 MM [.161 - .216 INCH ] Tab Length : 24.6 MM [.96 INCH ] Wire Size (MMSQ) : 1.25 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 13, 16, 15, 12, 14 Wire Size Search (MMSQ) : 2.5, 3, 1.25, 2, 1.5
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 4.1 - 5.5 MM [.161 - .216 INCH ] Tab Length : 24.6 MM [.96 INCH ] Wire Size (MMSQ) : 1.25 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 13, 16, 15, 12, 14 Wire Size Search (MMSQ) : 2.5, 3, 1.25, 2, 1.5
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range : 4.1 - 5.5 MM [.161 - .216 INCH ] Tab Length : 24.6 MM [.96 INCH ] Wire Size (MMSQ) : 1.25 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 13, 16, 15, 12, 14 Wire Size Search (MMSQ) : 2.5, 3, 1.25, 2, 1.5
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.3mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.25 INCH ]
- Terminal Type : Tab
Dimensions
- Compatible Insulation Diameter Range : 4.1 - 5.5 MM [.161 - .216 INCH ]
- Tab Length : 24.6 MM [.96 INCH ]
- Wire Size (MMSQ) : 1.25 - 3.37
- Wire Size (AWG) : 16 - 12
- Wire Size Search (AWG) : 13, 16, 15, 12, 14
- Wire Size Search (MMSQ) : 2.5, 3, 1.25, 2, 1.5
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
171633-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
OD / Width
0.0790 inch (2.01 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details