Win Source Part Number: 1362907-171632-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EconoSeal J Mark II 250
Product Status: Active
Features: Serrated Termination
Base Product Number: 171632
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 12-16 AWG
Insulation: Non-Insulated
Length - Overall: 0.846" (21.50mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.098" ~ 0.161" (2.50mm ~ 4.09mm)
Contact SKT Crimp ST Cable Mount 13-16AWG T/R Automotive Product overview: 171632-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171632-1 can be used for catalog matching and distributor lookup.
CONN QC RCPT 12-16AWG 0.250
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Connectors
CONN QC RCPT 12-16AWG 0.250
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1362907-171632-1 | 332-171632-1 | 17-171632-1CT-ND | 171632-1 | 171632-1 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Automotive Electronic Connector | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | |
| Termination | Crimp | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Connector Type | Automotive Connector |