TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 171631-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333451-171631-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 171631-1-ND,-171631- 1-SI,-171631-1-LSI,A 126101TR,-171631-1-C SI,A126101CT Base Product Number: 171631 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333451-171631-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 171631-1-ND,-171631- 1-SI,-171631-1-LSI,A 126101TR,-171631-1-C SI,A126101CT Base Product Number: 171631 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333451-171631-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333451-171631-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333451-171631-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333451-171631-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 171631-1-ND,-171631- 1-SI,-171631-1-LSI,A 126101TR,-171631-1-C SI,A126101CT Base Product Number: 171631 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333451-171631-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 171631-1-ND,-171631-1-SI,-171631-1-LSI,A126101TR,-171631-1-CSI,A126101CT
Base Product Number: 171631
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-171631-1
Electronic Connector 332-171631-1
Power Contact Pin, Crimp, Gold Brass, 20-24AWG, Cable Mount Product overview: 171631-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171631-1 can be used for catalog matching and distributor lookup.

Power Contact Pin, Crimp, Gold Brass, 20-24AWG, Cable Mount Product overview: 171631-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171631-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A126101CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126101CT-ND
Rectangular Connector Contacts A126101CT-ND
Pin Contact Tin 20-24 AWG Crimp

Pin Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A126101TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126101TR-ND
Rectangular Connector Contacts A126101TR-ND
Pin Contact Tin 20-24 AWG Crimp

Pin Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 50B8823 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
50B8823
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 50B8823
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Econoseal J 070 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Econoseal J 070 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333451-171631-1 332-171631-1 A126101CT-ND 50B8823
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Rectangular Connector Contacts Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data