Socket Contact Tin 20-24 AWG Crimp
Socket Contact Tin 20-24 AWG Crimp
Manufacturer: TE Connectivity
Win Source Part Number: 905470-171630-1
Series: EconoSeal J Mark II 070
Features: Socket Contact Tin 20-24 AWG Crimp
Package: Reel - TR
Family Name: 171630
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.90.4000
Other Part Number: A104955DKRINACTIVE, A104955DKR, -171630-1-CSI, 171630-1-ND, A104955DKR-ND, A104955CT, -171630-1-LSI, -171630-1-SI, 1716301, A104955TR
Connectors
Female Power Crimp Connector, Tin Plated Brass, 20-24AWG Product overview: 171630-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171630-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Econoseal J 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP-ECONOSEAL Connector RoHS Compliant: Yes
Contact, Econoseal J 070 Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104955CT-ND | 905470-171630-1 | 171630-1 | 332-171630-1 | 52R3990 | 35X2668 |
| Product Name | Rectangular Connector Contacts | Rectangular Connectors - 171630-1 | Electronic Connector | Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Econoseal J 070 Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |