TE Connectivity Ring Connectors 171506-1

Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A121325-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A121325-ND
Ring Connectors A121325-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Connectors Data & Signal - 171506-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
171506-1
Connectors Data & Signal 171506-1
PIDG RING (22-18)

PIDG RING (22-18)

Buy Now
Terminal, Ring, #8 Stud, Crimp, Red, 22-18Awg; Stud Size - Metric Amp - Te Connectivity - 11H8603 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #8 Stud, Crimp, Red, 22-18Awg; Stud Size - Metric Amp - Te Connectivity
11H8603
Terminal, Ring, #8 Stud, Crimp, Red, 22-18Awg; Stud Size - Metric Amp - Te Connectivity 11H8603
TERMINAL, RING, #8 STUD, CRIMP, RED, 22-18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.04mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING, #8 STUD, CRIMP, RED, 22-18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1.04mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121325-ND 171506-1 11H8603
Product Name Ring Connectors Connectors Data & Signal Terminal, Ring, #8 Stud, Crimp, Red, 22-18Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Backplane Connectors - Specialized - 10009542-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details