TE Connectivity Automotive Headers 171457-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 82 MM  [3.23 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 82 MM  [3.23 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 171457-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
171457-1
Automotive Headers 171457-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 82 MM  [3.23 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 21
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 82 MM  [3.23 INCH ]
  • Connector Width : 16.7 MM  [.657 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 22.3 MM  [.878 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - A123101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123101-ND
Headers, Male Pins A123101-ND
Connector Header Through Hole 21 position

Connector Header Through Hole 21 position

Buy Now Datasheet
Wire Housings & Plugs - 7121375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121375P
Wire Housings & Plugs 7121375P
TE Connectivity 171457-1

TE Connectivity 171457-1

Supplier's Site
Wire Housings & Plugs - 7121375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121375
Wire Housings & Plugs 7121375
TE Connectivity 171457-1

TE Connectivity 171457-1

Supplier's Site
Wire Housings & Plugs - 1641859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641859
Wire Housings & Plugs 1641859
TE Connectivity 171457-1

TE Connectivity 171457-1

Supplier's Site
Singapore, Singapore
Electronic Connector
316-171457-1
Electronic Connector 316-171457-1
21 Pos Female Receptacle, Solder, Thru-Hole, Straight Product overview: 171457-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171457-1 can be used for catalog matching and distributor lookup.

21 Pos Female Receptacle, Solder, Thru-Hole, Straight Product overview: 171457-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171457-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mic Cap 21P V Amp - Te Connectivity - 35AC9858 - Newark, An Avnet Company
Chicago, IL, United States
Mic Cap 21P V Amp - Te Connectivity
35AC9858
Mic Cap 21P V Amp - Te Connectivity 35AC9858
MIC CAP 21P V

MIC CAP 21P V

Supplier's Site
Mic Cap 21P V Rohs Compliant Amp - Te Connectivity - 82H5989 - Newark, An Avnet Company
Chicago, IL, United States
Mic Cap 21P V Rohs Compliant Amp - Te Connectivity
82H5989
Mic Cap 21P V Rohs Compliant Amp - Te Connectivity 82H5989
MIC CAP 21P V ROHS COMPLIANT: YES

MIC CAP 21P V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171457-1 A123101-ND 7121375P 7121375 1641859 316-171457-1 35AC9858
Product Name Automotive Headers Headers, Male Pins Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Mic Cap 21P V Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole - Screw Solder
Mounting Board Mount Through Hole Cable mount Through hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data