TE Connectivity Splices 171425-1

Description
Body Features Primary Product Color : Red Terminal & Contact Weight (G) : 4.202 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Tap Wire Size (MMSQ) : .5 - .85 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 642 - 1624 Housing Features Housing Material : Nylon GF Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Terminal & Contact Weight (G) : 4.202 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Tap Wire Size (MMSQ) : .5 - .85 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 642 - 1624 Housing Features Housing Material : Nylon GF Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 171425-1 - TE Connectivity
Berwyn, PA, United States
Splices
171425-1
Splices 171425-1
Body Features Primary Product Color : Red Terminal & Contact Weight (G) : 4.202 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Tap Wire Size (MMSQ) : .5 - .85 Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 642 - 1624 Housing Features Housing Material : Nylon GF Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red
  • Terminal & Contact Weight (G) : 4.202

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Tap Wire Size (MMSQ) : .5 - .85
  • Wire Size (MMSQ) : .5 - .9
  • Wire Size (AWG) : 20 - 18
  • Wire Size (CMA) : 642 - 1624

Housing Features


  • Housing Material : Nylon GF

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Tap Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A122327-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A122327-ND
Terminals - Wire Splice Connectors A122327-ND
CONN INLINE TAP 18-20 AWG IDC

CONN INLINE TAP 18-20 AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 171425-1 A122327-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details