TE Connectivity Splice Connectors 171404-1

Description
TE Connectivity 171404-1
Request a Quote Datasheet
Description
TE Connectivity 171404-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connectors - 9097630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
9097630
Splice Connectors 9097630
TE Connectivity 171404-1

TE Connectivity 171404-1

Supplier's Site
Splice Connectors - 1648341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1648341
Splice Connectors 1648341
TE Connectivity 171404-1

TE Connectivity 171404-1

Supplier's Site
Singapore, Singapore
Electronic Connector
392-171404-1
Electronic Connector 392-171404-1
ELECTRO TAP 14-16 Product overview: 171404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-171404-1 can be used for catalog matching and distributor lookup.

ELECTRO TAP 14-16 Product overview: 171404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-171404-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 171404-1 - 905467-171404-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 171404-1
905467-171404-1
Terminals - 171404-1 905467-171404-1
Manufacturer: TE Connectivity Win Source Part Number: 905467-171404-1 Features: Terminal Inline, Tap Connector IDC 14-16 AWG Blue Package: Bulk Family Name: 171404 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 171404-1-ND, A122326

Manufacturer: TE Connectivity
Win Source Part Number: 905467-171404-1
Features: Terminal Inline, Tap Connector IDC 14-16 AWG Blue
Package: Bulk
Family Name: 171404
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 171404-1-ND, A122326

Buy Now Datasheet
Wire Splice Connectors - A122326-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A122326-ND
Wire Splice Connectors A122326-ND
Terminal Inline, Tap Connector IDC 14-16 AWG Blue

Terminal Inline, Tap Connector IDC 14-16 AWG Blue

Buy Now Datasheet
Electro Tap 14-16 Amp - Te Connectivity - 97X6954 - Newark, An Avnet Company
Chicago, IL, United States
Electro Tap 14-16 Amp - Te Connectivity
97X6954
Electro Tap 14-16 Amp - Te Connectivity 97X6954
ELECTRO TAP 14-16

ELECTRO TAP 14-16

Supplier's Site
Wire Splice Connectors - 171404-1 - ODG (Origin Data Global)
Shenzhen, China
Wire Splice Connectors
171404-1
Wire Splice Connectors 171404-1
CONN INLINE TAP 14-16 AWG IDC

CONN INLINE TAP 14-16 AWG IDC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9097630 392-171404-1 905467-171404-1 A122326-ND 97X6954 171404-1
Product Name Splice Connectors Electronic Connector Terminals - 171404-1 Wire Splice Connectors Electro Tap 14-16 Amp - Te Connectivity Wire Splice Connectors
Contact Size (AWG) 16 AWG 14 to 16 AWG 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details