TE Connectivity Housings, Boots 171370-3

Description
3 Position Cluster Block Housing Connector Female, Receptacle Natural
Request a Quote Datasheet
Description
3 Position Cluster Block Housing Connector Female, Receptacle Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106983-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106983-ND
Housings, Boots A106983-ND
3 Position Cluster Block Housing Connector Female, Receptacle Natural

3 Position Cluster Block Housing Connector Female, Receptacle Natural

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-171370-3
Electronic Connector 340-171370-3
Conn Housing RCP 3 POS 5.84mm Crimp ST Cable Mount Natural Bag Product overview: 171370-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171370-3 can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS 5.84mm Crimp ST Cable Mount Natural Bag Product overview: 171370-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171370-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1333608-171370-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1333608-171370-3
Connectors, Interconnects - Terminals - Housings, Boots 1333608-171370-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333608-171370-3 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Bulk Number of Positions: 3 Color: Natural Note: Contacts Not Included Gender: Female, Receptacle Standard Package: 500 Mounting: Free Hanging (In-Line) Style: Cluster Block Housing Terminal Type: Magnetic Wire Stacking Direction: Side to Side Material: Polybutylene Terephthalate ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -171370-3-SI,1713703 ,-171370-3-CSI,17137 0-3-ND,A106983 Base Product Number: 171370 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333608-171370-3
Category: Connectors, Interconnects>Terminals>Housings, Boots
Packaging: Bulk
Number of Positions: 3
Color: Natural
Note: Contacts Not Included
Gender: Female, Receptacle
Standard Package: 500
Mounting: Free Hanging (In-Line)
Style: Cluster Block Housing
Terminal Type: Magnetic Wire
Stacking Direction: Side to Side
Material: Polybutylene Terephthalate
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -171370-3-SI,1713703,-171370-3-CSI,171370-3-ND,A106983
Base Product Number: 171370
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Housings, Boots - 171370-3 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
171370-3
Housings, Boots 171370-3
CONN RCPT CLUSTER BLK HSG 3POS

CONN RCPT CLUSTER BLK HSG 3POS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106983-ND 340-171370-3 1333608-171370-3 171370-3
Product Name Housings, Boots Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data