TE Connectivity ™ Automotive Headers 171367-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 82 MM  [3.23 INCH ] Connector Width : 21.7 MM  [.854 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 82 MM  [3.23 INCH ] Connector Width : 21.7 MM  [.854 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 171367-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
171367-1
Automotive Headers 171367-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 21 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 82 MM  [3.23 INCH ] Connector Width : 21.7 MM  [.854 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 21
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 82 MM  [3.23 INCH ]
  • Connector Width : 21.7 MM  [.854 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 16.7 MM  [.657 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 5

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - 171367-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
171367-1-ND
Headers, Male Pins 171367-1-ND
Connector Header Through Hole, Right Angle 21 position

Connector Header Through Hole, Right Angle 21 position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-171367-1
Electronic Connector 316-171367-1
Conn Multiple Interlock Connector RCP 21 POS Solder RA Thru-Hole Product overview: 171367-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171367-1 can be used for catalog matching and distributor lookup.

Conn Multiple Interlock Connector RCP 21 POS Solder RA Thru-Hole Product overview: 171367-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171367-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 171367-1 171367-1-ND 316-171367-1
Product Name Automotive Headers Headers, Male Pins Electronic Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data