TE Connectivity Rectangular Connector Housings 171364-1

Description
21 Rectangular Connectors - Housings Plug Natural
Request a Quote Datasheet
Description
21 Rectangular Connectors - Housings Plug Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A122325-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122325-ND
Rectangular Connector Housings A122325-ND
21 Rectangular Connectors - Housings Plug Natural

21 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1025394-171364-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1025394-171364-1
Connectors, Interconnects - Rectangular Connectors - Housings 1025394-171364-1
Win Source Part Number: 1025394-171364-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: MIC (Multi-Interlock) Number of Positions: 21 Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 39-01-3183; 6-1419167-1; 282991-2; 39-01-3169; 50-36-1676; 171354-1; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-171364-1,-17136 4-1-SI,171364-1-ND,A 122325 Base Product Number: 171364

Win Source Part Number: 1025394-171364-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: MIC (Multi-Interlock)
Number of Positions: 21
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.236" (6.00mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 39-01-3183; 6-1419167-1; 282991-2; 39-01-3169; 50-36-1676; 171354-1;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-171364-1,-171364-1-SI,171364-1-ND,A122325
Base Product Number: 171364

Buy Now Datasheet
Wire Housings & Plugs - 7121747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121747P
Wire Housings & Plugs 7121747P
TE Connectivity 171364-1

TE Connectivity 171364-1

Supplier's Site
Wire Housings & Plugs - 7121747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121747
Wire Housings & Plugs 7121747
TE Connectivity 171364-1

TE Connectivity 171364-1

Supplier's Site
Wire Housings & Plugs - 1614715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1614715
Wire Housings & Plugs 1614715
TE Connectivity 171364-1

TE Connectivity 171364-1

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-171364-1
Electronic Connector 340-171364-1
Conn Housing PL 21 POS Crimp ST Cable Mount Natural Product overview: 171364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171364-1 can be used for catalog matching and distributor lookup.

Conn Housing PL 21 POS Crimp ST Cable Mount Natural Product overview: 171364-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-171364-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amp - Te Connectivity - 17R4782 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
17R4782
Amp - Te Connectivity 17R4782
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122325-ND 1025394-171364-1 7121747P 7121747 171364-1 340-171364-1 17R4782
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details