TE Connectivity Automotive Headers 171363-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 53.6 MM  [2.11 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 53.6 MM  [2.11 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 171363-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
171363-1
Automotive Headers 171363-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 53.6 MM  [2.11 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 17
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 53.6 MM  [2.11 INCH ]
  • Connector Width : 16.7 MM  [.657 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 22.3 MM  [.878 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - A123100-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123100-ND
Headers, Male Pins A123100-ND
Connector Header Through Hole 17 position

Connector Header Through Hole 17 position

Buy Now Datasheet
Singapore, Singapore
10A 350V Electronic Connector
316-171363-1
10A 350V Electronic Connector 316-171363-1
17 Pos 2 Row Straight Header, 10A, 350V, Tin Plated Brass Product overview: 171363-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171363-1 can be used for catalog matching and distributor lookup.

17 Pos 2 Row Straight Header, 10A, 350V, Tin Plated Brass Product overview: 171363-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171363-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors MULTI INTERLK CONN HSG - 792-171363-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors MULTI INTERLK CONN HSG
792-171363-1
Automotive Connectors MULTI INTERLK CONN HSG 792-171363-1
Automotive Connectors MULTI INTERLK CONN HSG

Automotive Connectors MULTI INTERLK CONN HSG

Supplier's Site
Multi Interlock Conn Hsg Rohs Compliant Amp - Te Connectivity - 90B1492 - Newark, An Avnet Company
Chicago, IL, United States
Multi Interlock Conn Hsg Rohs Compliant Amp - Te Connectivity
90B1492
Multi Interlock Conn Hsg Rohs Compliant Amp - Te Connectivity 90B1492
MULTI INTERLOCK CONN HSG ROHS COMPLIANT: YES

MULTI INTERLOCK CONN HSG ROHS COMPLIANT: YES

Supplier's Site
Multi Interlock Conn Hsg Amp - Te Connectivity - 41AJ4076 - Newark, An Avnet Company
Chicago, IL, United States
Multi Interlock Conn Hsg Amp - Te Connectivity
41AJ4076
Multi Interlock Conn Hsg Amp - Te Connectivity 41AJ4076
MULTI INTERLOCK CONN HSG

MULTI INTERLOCK CONN HSG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171363-1 A123100-ND 316-171363-1 792-171363-1 90B1492
Product Name Automotive Headers Headers, Male Pins 10A 350V Electronic Connector Automotive Connectors MULTI INTERLK CONN HSG Multi Interlock Conn Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole Through Hole
Voltage Rating 12 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data