TE Connectivity Automotive Headers 171362-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 43.6 MM  [1.72 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 43.6 MM  [1.72 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 171362-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
171362-1
Automotive Headers 171362-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 43.6 MM  [1.72 INCH ] Connector Width : 16.7 MM  [.657 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 22.3 MM  [.878 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 43.6 MM  [1.72 INCH ]
  • Connector Width : 16.7 MM  [.657 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 22.3 MM  [.878 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Automotive Connectors - 171362-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
171362-1
Automotive Connectors 171362-1
13P MIC MESSERLEI

13P MIC MESSERLEI

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
171362-1
Automotive Connectors 171362-1
Automotive Connectors

Automotive Connectors

Buy Now
Headers, Male Pins - A123099-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123099-ND
Headers, Male Pins A123099-ND
Connector Header Through Hole 13 position

Connector Header Through Hole 13 position

Buy Now Datasheet
PCB Sockets - 6803173 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6803173
PCB Sockets 6803173
TE Connectivity 171362-1 PCB Socket

TE Connectivity 171362-1 PCB Socket

Supplier's Site
PCB Sockets - 6803173P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6803173P
PCB Sockets 6803173P
TE Connectivity 171362-1 PCB Socket

TE Connectivity 171362-1 PCB Socket

Supplier's Site
PCB Sockets - 1614909 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1614909
PCB Sockets 1614909
TE Connectivity 171362-1 PCB Socket

TE Connectivity 171362-1 PCB Socket

Supplier's Site
Singapore, Singapore
10A 350V Electronic Connector
316-171362-1
10A 350V Electronic Connector 316-171362-1
13 Pos 2 Row Straight Header, 10A, 350V, Tin Plated Product overview: 171362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171362-1 can be used for catalog matching and distributor lookup.

13 Pos 2 Row Straight Header, 10A, 350V, Tin Plated Product overview: 171362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-171362-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
13P Mic Messerlei Amp - Te Connectivity - 35AC9857 - Newark, An Avnet Company
Chicago, IL, United States
13P Mic Messerlei Amp - Te Connectivity
35AC9857
13P Mic Messerlei Amp - Te Connectivity 35AC9857
13P MIC MESSERLEI

13P MIC MESSERLEI

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171362-1 171362-1 A123099-ND 6803173 6803173P 316-171362-1 35AC9857
Product Name Automotive Headers Automotive Connectors Headers, Male Pins PCB Sockets PCB Sockets 10A 350V Electronic Connector 13P Mic Messerlei Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through hole
Current Rating 1.0 amps 10.0 amps
Number of Contacts 13 # 13 #
Unlock Full Specs
to access all available technical data