TE Connectivity Connector Hardware, Mounts, Locks & Retainers 171083-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 20.3 MM  [.799 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 20.3 MM  [.799 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 171083-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
171083-1
Connector Hardware, Mounts, Locks & Retainers 171083-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 20.3 MM  [.799 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.58 MM  [.22 INCH ]
  • Product Length : 20.3 MM  [.799 INCH ]
  • Product Width : 5.58 MM  [.22 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 171083-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
171083-1
Backplane Connectors 171083-1
GUIDE SOCKET SET

GUIDE SOCKET SET

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
171083-1
Backplane Connectors 171083-1
Backplane Connectors

Backplane Connectors

Buy Now
Guide Socket Set Amp - Te Connectivity - 17R4780 - Newark, An Avnet Company
Chicago, IL, United States
Guide Socket Set Amp - Te Connectivity
17R4780
Guide Socket Set Amp - Te Connectivity 17R4780
GUIDE SOCKET SET

GUIDE SOCKET SET

Supplier's Site
Guide Socket Set Amp - Te Connectivity - 41AJ4071 - Newark, An Avnet Company
Chicago, IL, United States
Guide Socket Set Amp - Te Connectivity
41AJ4071
Guide Socket Set Amp - Te Connectivity 41AJ4071
GUIDE SOCKET SET

GUIDE SOCKET SET

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171083-1 171083-1 17R4780
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Guide Socket Set Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details