TE Connectivity Connector Hardware, Mounts, Locks & Retainers 171082-1

Description
Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.2 MM  [.835 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.2 MM  [.835 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 171082-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
171082-1
Connector Hardware, Mounts, Locks & Retainers 171082-1
Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.2 MM  [.835 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Dimensions


  • Product Height : 5.58 MM  [.22 INCH ]
  • Product Length : 21.2 MM  [.835 INCH ]
  • Product Width : 5.58 MM  [.22 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 171082-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
171082-1
Backplane Connectors 171082-1
GUIDE PIN

GUIDE PIN

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
171082-1
Backplane Connectors 171082-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A122755-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A122755-ND
Backplane Connector Accessories A122755-ND
Connector Guide Pin For M Series 4-40 Thread

Connector Guide Pin For M Series 4-40 Thread

Buy Now Datasheet
Guide Pin Amp - Te Connectivity - 17R4779 - Newark, An Avnet Company
Chicago, IL, United States
Guide Pin Amp - Te Connectivity
17R4779
Guide Pin Amp - Te Connectivity 17R4779
GUIDE PIN

GUIDE PIN

Supplier's Site
Guide Pin Amp - Te Connectivity - 41AJ4070 - Newark, An Avnet Company
Chicago, IL, United States
Guide Pin Amp - Te Connectivity
41AJ4070
Guide Pin Amp - Te Connectivity 41AJ4070
GUIDE PIN

GUIDE PIN

Supplier's Site
Pin & Socket Connectors GUIDE PIN 4-40 - 792-171082-1 - Utmel Electronic Limited
Hong Kong, China
Pin & Socket Connectors GUIDE PIN 4-40
792-171082-1
Pin & Socket Connectors GUIDE PIN 4-40 792-171082-1
Pin & Socket Connectors GUIDE PIN 4-40

Pin & Socket Connectors GUIDE PIN 4-40

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171082-1 171082-1 A122755-ND 17R4779 792-171082-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Guide Pin Amp - Te Connectivity Pin & Socket Connectors GUIDE PIN 4-40
Mounting Socket
Unlock Full Specs
to access all available technical data

Similar Products