Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : .22 MM [5.58 INCH ] Product Length : .78 MM [19.9 INCH ] Product Width (INCH) : .22
Mechanical Attachment Hardware Type Included : Nuts and Lockwashers
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : .22 MM [5.58 INCH ] Product Length : .78 MM [19.9 INCH ] Product Width (INCH) : .22
Mechanical Attachment Hardware Type Included : Nuts and Lockwashers
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : .22 MM [5.58 INCH ] Product Length : .78 MM [19.9 INCH ] Product Width (INCH) : .22
Mechanical Attachment Hardware Type Included : Nuts and Lockwashers
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Material : Stainless Steel
Dimensions
Product Height : .22 MM [5.58 INCH ]
Product Length : .78 MM [19.9 INCH ]
Product Width (INCH) : .22
Mechanical Attachment
Hardware Type Included : Nuts and Lockwashers
Packaging Features
Packaging Method : Bag/Box
Packaging Quantity : 100
Product Type Features
Connector Hardware Accessory Type : Guide Socket Kit
Hardware Accessory Function : Guide Hardware
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]