TE Connectivity Connector Hardware 171080-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : .22 MM  [5.58 INCH ] Product Length : .84 MM  [21.4 INCH ] Product Width (INCH) : .22 Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : .22 MM  [5.58 INCH ] Product Length : .84 MM  [21.4 INCH ] Product Width (INCH) : .22 Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 171080-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
171080-1
Connector Hardware 171080-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : .22 MM  [5.58 INCH ] Product Length : .84 MM  [21.4 INCH ] Product Width (INCH) : .22 Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : .22 MM  [5.58 INCH ]
  • Product Length : .84 MM  [21.4 INCH ]
  • Product Width (INCH) : .22

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 171080-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
171080-1
Backplane Connectors 171080-1
CENTER GUIDE PIN

CENTER GUIDE PIN

Buy Now
Center Guide Pin Amp - Te Connectivity - 17R4778 - Newark, An Avnet Company
Chicago, IL, United States
Center Guide Pin Amp - Te Connectivity
17R4778
Center Guide Pin Amp - Te Connectivity 17R4778
CENTER GUIDE PIN

CENTER GUIDE PIN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171080-1 171080-1 17R4778
Product Name Connector Hardware Backplane Connectors Center Guide Pin Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products