Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range (AAC) (AWGKC) : 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 3/0 (6/1), 4/0 (6/1)
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : CSA, ANSI, IEEE, RUS
Operation/Applicatio
n Power Component Application Type : Overhead Distribution, Overhead Transmission
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge, Energized Installation Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Configuration Features
Dimensions
- Compatible Conductor Range (AAC) (AWGKC) : 4/0
- Compatible Conductor Range (ACSR) (AWGKC) : 3/0 (6/1), 4/0 (6/1)
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : CSA, ANSI, IEEE, RUS
Operation/Application
- Power Component Application Type : Overhead Distribution, Overhead Transmission
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge, Energized Installation
- Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]