Body Features Compatible Conductor Material : Aluminum, Copper
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Gel, Energised Installation
Body Features
- Compatible Conductor Material : Aluminum, Copper
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Gel, Energised Installation