171-16G100M -- 171-16G100M=16P 28A MADISONCABLE - TE CONNECTIVITY
TE Connectivity
171-16G100M=16P 28A Madisoncable - Te Connectivity
171-16G100M
Description
171-16G100M=16P 28A
Description
171-16G100M=16P 28A
Suppliers
171-16G100M=16P 28A Madisoncable - Te Connectivity
35AC9847
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9847 |
|
Product Name
|
171-16G100M=16P 28A Madisoncable - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details