TE Connectivity Connector Hardware, Mounts, Locks & Retainers 170987-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.3 MM  [.838 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2A, 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.3 MM  [.838 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2A, 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 170987-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
170987-1
Connector Hardware, Mounts, Locks & Retainers 170987-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.22 INCH ] Product Length : 21.3 MM  [.838 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2A, 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.58 MM  [.22 INCH ]
  • Product Length : 21.3 MM  [.838 INCH ]
  • Product Width : 5.58 MM  [.22 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4 - 40UNC- 2A, 6-32 UNC-2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Female Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - 170987-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
170987-1-ND
Backplane Connector Accessories 170987-1-ND
Connector Jackscrew Socket For 4-40 Thread

Connector Jackscrew Socket For 4-40 Thread

Buy Now Datasheet
Female Jackscrew As Amp - Te Connectivity - 17R4776 - Newark, An Avnet Company
Chicago, IL, United States
Female Jackscrew As Amp - Te Connectivity
17R4776
Female Jackscrew As Amp - Te Connectivity 17R4776
FEMALE JACKSCREW AS

FEMALE JACKSCREW AS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170987-1 170987-1-ND 17R4776
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Female Jackscrew As Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products