TE Connectivity Connector Hardware, Mounts, Locks & Retainers 170986-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : .22 MM  [5.58 INCH ] Product Length : 20.6 MM  [.811 INCH ] Product Width : 5.59 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 4 - 40UNC- 2A, 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : .22 MM  [5.58 INCH ] Product Length : 20.6 MM  [.811 INCH ] Product Width : 5.59 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 4 - 40UNC- 2A, 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 170986-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
170986-1
Connector Hardware, Mounts, Locks & Retainers 170986-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : .22 MM  [5.58 INCH ] Product Length : 20.6 MM  [.811 INCH ] Product Width : 5.59 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Passivated Thread Size : 4 - 40UNC- 2A, 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : .22 MM  [5.58 INCH ]
  • Product Length : 20.6 MM  [.811 INCH ]
  • Product Width : 5.59 MM  [.22 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Product Plating Finish : Passivated
  • Thread Size : 4 - 40UNC- 2A, 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Male Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - 170986-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
170986-1-ND
Backplane Connector Accessories 170986-1-ND
Connector Jackscrew For 4-40 Thread

Connector Jackscrew For 4-40 Thread

Buy Now Datasheet
Male Jackscrew Assy Amp - Te Connectivity - 17R4775 - Newark, An Avnet Company
Chicago, IL, United States
Male Jackscrew Assy Amp - Te Connectivity
17R4775
Male Jackscrew Assy Amp - Te Connectivity 17R4775
MALE JACKSCREW ASSY

MALE JACKSCREW ASSY

Supplier's Site
Male Jackscrew Assy Amp - Te Connectivity - 87AJ9500 - Newark, An Avnet Company
Chicago, IL, United States
Male Jackscrew Assy Amp - Te Connectivity
87AJ9500
Male Jackscrew Assy Amp - Te Connectivity 87AJ9500
MALE JACKSCREW ASSY

MALE JACKSCREW ASSY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170986-1 170986-1-ND 17R4775
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Male Jackscrew Assy Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Adapters - In Series - 033-0001-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers