TE Connectivity Rectangular Wire & Cable Connectors & Housings 170923-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 170923-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
170923-1
Rectangular Wire & Cable Connectors & Housings 170923-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A131032-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A131032-ND
Rectangular Connector Housings A131032-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Wire Housings & Plugs - 1445663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1445663
Wire Housings & Plugs 1445663
TE Connectivity 170923-1

TE Connectivity 170923-1

Supplier's Site
Wire Housings & Plugs - 1445621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1445621
Wire Housings & Plugs 1445621
TE Connectivity 170923-1

TE Connectivity 170923-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170923-1 A131032-ND 1445663
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1063296-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1318115-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details