TE Connectivity Housings, Boots 170891-2

Description
"Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A112631-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A112631-ND
Housings, Boots A112631-ND
"Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"

"Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1030204-170891-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1030204-170891-2
Connectors, Interconnects - Terminals - Housings, Boots 1030204-170891-2
Win Source Part Number: 1030204-170891-2 Category: Connectors, Interconnects>Termin als - Housings, Boots Series: Faston Color: Clear Package: Bulk Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag Standard Package: 1,000 Style: Sleeve Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Vinyl Chloride Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 640250-3; 180907; 3-640440-2; 87439-0200; 03-09-1011; 150201-0004170891-2. ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -170891-2-CSI,-17089 1-2-SI,2266-170891-2 ,170891-2-ND,A112631 Base Product Number: 170891

Win Source Part Number: 1030204-170891-2
Category: Connectors, Interconnects>Terminals - Housings, Boots
Series: Faston
Color: Clear
Package: Bulk
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag
Standard Package: 1,000
Style: Sleeve
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Vinyl Chloride
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 640250-3; 180907; 3-640440-2; 87439-0200; 03-09-1011; 150201-0004170891-2.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -170891-2-CSI,-170891-2-SI,2266-170891-2,170891-2-ND,A112631
Base Product Number: 170891

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-170891-2
Electronic Connector 340-170891-2
IDC Housing Connector Product overview: 170891-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-170891-2 can be used for catalog matching and distributor lookup.

IDC Housing Connector Product overview: 170891-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-170891-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Faston Hsg.,flag,rec.,natrual Amp - Te Connectivity - 41AJ4066 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Hsg.,flag,rec.,natrual Amp - Te Connectivity
41AJ4066
250 Faston Hsg.,flag,rec.,natrual Amp - Te Connectivity 41AJ4066
250 FASTON HSG.,FLAG,REC.,NATRU AL

250 FASTON HSG.,FLAG,REC.,NATRUAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112631-ND 1030204-170891-2 340-170891-2 41AJ4066
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector 250 Faston Hsg.,flag,rec.,natrual Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details