TE Connectivity connector accessories 170889-1

Description
SLEEVE DIA5 SHUR PLUG NAT
Request a Quote Datasheet
Description
SLEEVE DIA5 SHUR PLUG NAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - 170889-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
170889-1
connector accessories 170889-1
SLEEVE DIA5 SHUR PLUG NAT

SLEEVE DIA5 SHUR PLUG NAT

Buy Now
Housings, Boots - 170889-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
170889-1-ND
Housings, Boots 170889-1-ND
"1 Position Sleeve Connector Female, Receptacle Clear 0.197"" (5.00mm)"

"1 Position Sleeve Connector Female, Receptacle Clear 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363875-170889-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363875-170889-1
Connectors, Interconnects - Terminals - Housings, Boots 1363875-170889-1
Win Source Part Number: 1363875-170889-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Bulk Product Status: Active Base Product Number: 170889 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Clear Number of Positions: 1 Note: Contacts Not Included Terminal Type: Barrel Gender: Female, Receptacle For Use With/Related Products: 2.50mm Dia Receptacle Terminal Size: 0.197" (5.00mm) Material: Poly-Vinyl Chloride (PVC)

Win Source Part Number: 1363875-170889-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Bulk
Product Status: Active
Base Product Number: 170889
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Clear
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Barrel
Gender: Female, Receptacle
For Use With/Related Products: 2.50mm Dia Receptacle
Terminal Size: 0.197" (5.00mm)
Material: Poly-Vinyl Chloride (PVC)

Buy Now Datasheet
Sleeve For 50 Shur-R Rohs Compliant Amp - Te Connectivity - 65H5715 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve For 50 Shur-R Rohs Compliant Amp - Te Connectivity
65H5715
Sleeve For 50 Shur-R Rohs Compliant Amp - Te Connectivity 65H5715
SLEEVE FOR 50 SHUR-R ROHS COMPLIANT: YES

SLEEVE FOR 50 SHUR-R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170889-1 170889-1-ND 1363875-170889-1 65H5715
Product Name connector accessories Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Sleeve For 50 Shur-R Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details