TE Connectivity Electronic Connector 170887-3

Description
IS SHUR PLG 5 DIA NAT Product overview: 170887-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-170887-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IS SHUR PLG 5 DIA NAT Product overview: 170887-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-170887-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-170887-3
Electronic Connector 340-170887-3
IS SHUR PLG 5 DIA NAT Product overview: 170887-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-170887-3 can be used for catalog matching and distributor lookup.

IS SHUR PLG 5 DIA NAT Product overview: 170887-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-170887-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - A105249-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A105249-ND
Housings, Boots A105249-ND
"1 Position Sleeve Connector Female, Receptacle Clear 0.197"" (5.00mm)"

"1 Position Sleeve Connector Female, Receptacle Clear 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1334620-170887-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1334620-170887-3
Connectors, Interconnects - Terminals - Housings, Boots 1334620-170887-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334620-170887-3 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Bulk Number of Positions: 1 Color: Clear Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 3.50mm Dia Receptacle Standard Package: 1,000 Mounting: Free Hanging (In-Line) Style: Sleeve Terminal Type: Barrel Terminal Size: 0.197" (5.00mm) Material: Poly-Vinyl Chloride (PVC) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 1708873,A105249 Base Product Number: 170887 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334620-170887-3
Category: Connectors, Interconnects>Terminals>Housings, Boots
Packaging: Bulk
Number of Positions: 1
Color: Clear
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 3.50mm Dia Receptacle
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Style: Sleeve
Terminal Type: Barrel
Terminal Size: 0.197" (5.00mm)
Material: Poly-Vinyl Chloride (PVC)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 1708873,A105249
Base Product Number: 170887
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-170887-3 A105249-ND 1334620-170887-3
Product Name Electronic Connector Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details