TE Connectivity Housings, Boots 170823-6

Description
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A106979-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106979-ND
Housings, Boots A106979-ND
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"

"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors Miscellaneous - 170823-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
170823-6
Connectors Miscellaneous 170823-6
SLEEVE FOR 250 F

SLEEVE FOR 250 F

Buy Now
Connectors, Interconnects - Terminals - Housings, Boots - 1364057-170823-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1364057-170823-6
Connectors, Interconnects - Terminals - Housings, Boots 1364057-170823-6
Win Source Part Number: 1364057-170823-6 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 170823 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Clear Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Vinyl Chloride

Win Source Part Number: 1364057-170823-6
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 170823
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Clear
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Vinyl Chloride

Buy Now Datasheet
Housings, Boots - 170823-6 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
170823-6
Housings, Boots 170823-6
CONN RCPT SLEEVE 0.25 1POS CLEAR

CONN RCPT SLEEVE 0.25 1POS CLEAR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106979-ND 170823-6 1364057-170823-6 170823-6
Product Name Housings, Boots Connectors Miscellaneous Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data