TE Connectivity Housings, Boots 170823-3

Description
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A107259-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A107259-ND
Housings, Boots A107259-ND
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"

"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1363904-170823-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363904-170823-3
Connectors, Interconnects - Terminals - Housings, Boots 1363904-170823-3
Win Source Part Number: 1363904-170823-3 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 170823 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Clear Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Vinyl Chloride

Win Source Part Number: 1363904-170823-3
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 170823
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Clear
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Vinyl Chloride

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A107259-ND 1363904-170823-3
Product Name Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data