Win Source Part Number: 1363905-170823-2
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 170823
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Clear
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Vinyl Chloride
"1 Position Sleeve Connector Female, Receptacle Clear 0.250"" (6.35mm)"
CONN RCPT SLEEVE 0.25 1POS CLEAR
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363905-170823-2 | 170823-2 | 170823-2-ND | 170823-2 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Connectors Miscellaneous | Housings, Boots | Housings, Boots |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |