TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 170823-1

Description
Win Source Part Number: 1365375-170823-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 170823 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Clear Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.110" (2.79mm) Quick Connects Terminal Size: 0.110" (2.79mm) Material: Vinyl Chloride
Request a Quote Datasheet
Description
Win Source Part Number: 1365375-170823-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 170823 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Clear Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.110" (2.79mm) Quick Connects Terminal Size: 0.110" (2.79mm) Material: Vinyl Chloride
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1365375-170823-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365375-170823-1
Connectors, Interconnects - Terminals - Housings, Boots 1365375-170823-1
Win Source Part Number: 1365375-170823-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 170823 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Clear Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.110" (2.79mm) Quick Connects Terminal Size: 0.110" (2.79mm) Material: Vinyl Chloride

Win Source Part Number: 1365375-170823-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 170823
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Clear
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.110" (2.79mm) Quick Connects
Terminal Size: 0.110" (2.79mm)
Material: Vinyl Chloride

Buy Now Datasheet
Housings, Boots - A106977-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106977-ND
Housings, Boots A106977-ND
"1 Position Sleeve Connector Female, Receptacle Clear 0.110"" (2.79mm)"

"1 Position Sleeve Connector Female, Receptacle Clear 0.110"" (2.79mm)"

Buy Now Datasheet
Housings, Boots - 170823-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
170823-1
Housings, Boots 170823-1
CONN RCPT SLEEVE 0.11 1POS CLEAR

CONN RCPT SLEEVE 0.11 1POS CLEAR

Supplier's Site Datasheet
110 Faston Sleeve,tab,transparent,nat Amp - Te Connectivity - 41AJ4061 - Newark, An Avnet Company
Chicago, IL, United States
110 Faston Sleeve,tab,transparent,nat Amp - Te Connectivity
41AJ4061
110 Faston Sleeve,tab,transparent,nat Amp - Te Connectivity 41AJ4061
110 FASTON SLEEVE,TAB,TRANSPARE NT,NAT

110 FASTON SLEEVE,TAB,TRANSPARENT,NAT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365375-170823-1 A106977-ND 170823-1 41AJ4061
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Housings, Boots 110 Faston Sleeve,tab,transparent,nat Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
BNC Male Connector - 8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details