TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 170720-1

Description
Win Source Part Number: 1365059-170720-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Solistrand Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 170720 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.492" (12.50mm) Termination: Crimp Contact Material: Copper Terminal Type: Circular Stud/Tab Size: 5 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.217" (5.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365059-170720-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Solistrand Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 170720 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.492" (12.50mm) Termination: Crimp Contact Material: Copper Terminal Type: Circular Stud/Tab Size: 5 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.217" (5.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1365059-170720-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365059-170720-1
Connectors, Interconnects - Terminals - Ring Connectors 1365059-170720-1
Win Source Part Number: 1365059-170720-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Solistrand Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 170720 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.492" (12.50mm) Termination: Crimp Contact Material: Copper Terminal Type: Circular Stud/Tab Size: 5 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.217" (5.50mm)

Win Source Part Number: 1365059-170720-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Solistrand
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 170720
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.492" (12.50mm)
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Stud/Tab Size: 5 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.217" (5.50mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170720-1
Electronic Connector 392-170720-1
Ring Terminal 18-22AWG Copper Tin Crimp Product overview: 170720-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170720-1 can be used for catalog matching and distributor lookup.

Ring Terminal 18-22AWG Copper Tin Crimp Product overview: 170720-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170720-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A122554-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122554-ND
Ring Connectors A122554-ND
Ring Terminal Connector 5 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 5 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Solis Ring Ul.jis.csa(22-18) Rohs Compliant Amp - Te Connectivity - 11H8483 - Newark, An Avnet Company
Chicago, IL, United States
Solis Ring Ul.jis.csa(22-18) Rohs Compliant Amp - Te Connectivity
11H8483
Solis Ring Ul.jis.csa(22-18) Rohs Compliant Amp - Te Connectivity 11H8483
SOLIS RING UL.JIS.CSA(22-18) ROHS COMPLIANT: YES

SOLIS RING UL.JIS.CSA(22-18) ROHS COMPLIANT: YES

Supplier's Site
Solis Ring Ul.jis.csa(22-18) Amp - Te Connectivity - 41AJ4054 - Newark, An Avnet Company
Chicago, IL, United States
Solis Ring Ul.jis.csa(22-18) Amp - Te Connectivity
41AJ4054
Solis Ring Ul.jis.csa(22-18) Amp - Te Connectivity 41AJ4054
SOLIS RING UL.JIS.CSA(22-18)

SOLIS RING UL.JIS.CSA(22-18)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365059-170720-1 392-170720-1 A122554-ND 11H8483
Product Name Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Ring Connectors Solis Ring Ul.jis.csa(22-18) Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details