TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 170603-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333795-170603-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 10,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.839" (21.30mm) Insulation: Non-Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A135195,2266-170603- 2,170603-2-ND Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333795-170603-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 10,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.839" (21.30mm) Insulation: Non-Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A135195,2266-170603- 2,170603-2-ND Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333795-170603-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333795-170603-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333795-170603-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333795-170603-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Phosphor Bronze Gender: Female Standard Package: 10,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.839" (21.30mm) Insulation: Non-Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A135195,2266-170603- 2,170603-2-ND Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333795-170603-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Phosphor Bronze
Gender: Female
Standard Package: 10,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.839" (21.30mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A135195,2266-170603-2,170603-2-ND
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Pidg 250 Faston Rec.(22-18) Amp - Te Connectivity - 41AJ4048 - Newark, An Avnet Company
Chicago, IL, United States
Pidg 250 Faston Rec.(22-18) Amp - Te Connectivity
41AJ4048
Pidg 250 Faston Rec.(22-18) Amp - Te Connectivity 41AJ4048
PIDG 250 FASTON REC.(22-18)

PIDG 250 FASTON REC.(22-18)

Supplier's Site
Sheung Wan, Hong Kong
Terminals
170603-2
Terminals 170603-2
Terminals PIDG 250 FASTON REC.(22-18)

Terminals PIDG 250 FASTON REC.(22-18)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333795-170603-2 41AJ4048 170603-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Pidg 250 Faston Rec.(22-18) Amp - Te Connectivity Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details