TE Connectivity Ring Connectors 170480-000

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 35 - 70, 50 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Piercing
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 35 - 70, 50 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Piercing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 170480-000 - TE Connectivity
Berwyn, PA, United States
Ring Connectors
170480-000
Ring Connectors 170480-000
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Stranded, Sector Solid Configuration Features Number of Bolts : 6 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50 Compatible Conductor Cross-Section Range - Main (MMSQ) : 35 - 70, 50 - 95 Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Piercing

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Shape : Sector Stranded, Sector Solid

Configuration Features


  • Number of Bolts : 6
  • Number of Cores : 4

Dimensions


  • Compatible Conductor Cross-Section Range - Branch (MMSQ) : 6 - 70, 6 - 50
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 35 - 70, 50 - 95

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Piercing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 170480-000
Product Name Ring Connectors
Mounting Piercing
Unlock Full Specs
to access all available technical data

Similar Products