TE Connectivity Quick Connects, Quick Disconnect Connectors 170456-2

Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A101742TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101742TR-ND
Quick Connects, Quick Disconnect Connectors A101742TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101742CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101742CT-ND
Quick Connects, Quick Disconnect Connectors A101742CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 170456-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170456-2
Contacts 170456-2
PL 250 AM REC 12-10 0.40 X 21 PRE-TPBR

PL 250 AM REC 12-10 0.40 X 21 PRE-TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
170456-2
Contacts 170456-2
Contacts

Contacts

Buy Now
170456-2 Rohs Compliant Amp - Te Connectivity - 38AH4007 - Newark, An Avnet Company
Chicago, IL, United States
170456-2 Rohs Compliant Amp - Te Connectivity
38AH4007
170456-2 Rohs Compliant Amp - Te Connectivity 38AH4007
170456-2 ROHS COMPLIANT: YES

170456-2 ROHS COMPLIANT: YES

Supplier's Site
Female Quick Disconnect, 10-12Awg/6.35Mm; Product Range Amp - Te Connectivity - 07C7693 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 10-12Awg/6.35Mm; Product Range Amp - Te Connectivity
07C7693
Female Quick Disconnect, 10-12Awg/6.35Mm; Product Range Amp - Te Connectivity 07C7693
FEMALE QUICK DISCONNECT, 10-12AWG/6.35MM; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 10-12AWG/6.35MM; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 170456-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170456-2
Quick Connects, Quick Disconnect Connectors 170456-2
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101742TR-ND 170456-2 38AH4007 07C7693 170456-2
Product Name Quick Connects, Quick Disconnect Connectors Contacts 170456-2 Rohs Compliant Amp - Te Connectivity Female Quick Disconnect, 10-12Awg/6.35Mm; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details