TE Connectivity Contacts 170456-1

Description
PL 250 AUTOMOTIVE REC 12-10 0.40 X 21 BR
Request a Quote Datasheet
Description
PL 250 AUTOMOTIVE REC 12-10 0.40 X 21 BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170456-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170456-1
Contacts 170456-1
PL 250 AUTOMOTIVE REC 12-10 0.40 X 21 BR

PL 250 AUTOMOTIVE REC 12-10 0.40 X 21 BR

Buy Now
Swedesboro, NJ, United States
Contacts
170456-1
Contacts 170456-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A111045CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111045CT-ND
Quick Connects, Quick Disconnect Connectors A111045CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111045TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111045TR-ND
Quick Connects, Quick Disconnect Connectors A111045TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365034-170456-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365034-170456-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365034-170456-1
Win Source Part Number: 1365034-170456-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170456 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 10-12 AWG Insulation: Non-Insulated Length - Overall: 0.898" (22.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.142" ~ 0.197" (3.61mm ~ 5.00mm)

Win Source Part Number: 1365034-170456-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170456
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 10-12 AWG
Insulation: Non-Insulated
Length - Overall: 0.898" (22.80mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.142" ~ 0.197" (3.61mm ~ 5.00mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-170456-1
Electronic Connector 392-170456-1
Female Brass Terminal, 10-12AWG, 6.35mm Tab, Non-Insulated Product overview: 170456-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170456-1 can be used for catalog matching and distributor lookup.

Female Brass Terminal, 10-12AWG, 6.35mm Tab, Non-Insulated Product overview: 170456-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170456-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors 250 POSITIVE LK REC - 792-170456-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 250 POSITIVE LK REC
792-170456-1
Automotive Connectors 250 POSITIVE LK REC 792-170456-1
Automotive Connectors 250 POSITIVE LK REC

Automotive Connectors 250 POSITIVE LK REC

Supplier's Site
250 Positive Lock Rec Rohs Compliant Amp - Te Connectivity - 11H8464 - Newark, An Avnet Company
Chicago, IL, United States
250 Positive Lock Rec Rohs Compliant Amp - Te Connectivity
11H8464
250 Positive Lock Rec Rohs Compliant Amp - Te Connectivity 11H8464
250 POSITIVE LOCK REC ROHS COMPLIANT: YES

250 POSITIVE LOCK REC ROHS COMPLIANT: YES

Supplier's Site
Pl 250 Automotive Rec 12-10 0.40 X 21 Br Amp - Te Connectivity - 87AJ9497 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Automotive Rec 12-10 0.40 X 21 Br Amp - Te Connectivity
87AJ9497
Pl 250 Automotive Rec 12-10 0.40 X 21 Br Amp - Te Connectivity 87AJ9497
PL 250 AUTOMOTIVE REC 12-10 0.40 X 21 BR

PL 250 AUTOMOTIVE REC 12-10 0.40 X 21 BR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170456-1 A111045CT-ND 1365034-170456-1 392-170456-1 792-170456-1 11H8464 87AJ9497
Product Name Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Automotive Connectors 250 POSITIVE LK REC 250 Positive Lock Rec Rohs Compliant Amp - Te Connectivity Pl 250 Automotive Rec 12-10 0.40 X 21 Br Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 10 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products