TE Connectivity Quick Connects, Quick Disconnect Connectors 170454-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A111044CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111044CT-ND
Quick Connects, Quick Disconnect Connectors A111044CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111044TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111044TR-ND
Quick Connects, Quick Disconnect Connectors A111044TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 170454-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170454-1
Contacts 170454-1
PL 250 AUTOMOTIVE REC 18-14 0.40 X 21 BR

PL 250 AUTOMOTIVE REC 18-14 0.40 X 21 BR

Buy Now
Sheung Wan, Hong Kong
Terminals
170454-1
Terminals 170454-1
Terminals 250POSITIVE LOCK REC

Terminals 250POSITIVE LOCK REC

Buy Now Datasheet
250 Positive Lock Rec Amp - Te Connectivity - 40P8787 - Newark, An Avnet Company
Chicago, IL, United States
250 Positive Lock Rec Amp - Te Connectivity
40P8787
250 Positive Lock Rec Amp - Te Connectivity 40P8787
250 POSITIVE LOCK REC

250 POSITIVE LOCK REC

Supplier's Site
Pl 250 Automotive Rec 18-14 0.40 X 21 Br Amp - Te Connectivity - 87AJ9496 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Automotive Rec 18-14 0.40 X 21 Br Amp - Te Connectivity
87AJ9496
Pl 250 Automotive Rec 18-14 0.40 X 21 Br Amp - Te Connectivity 87AJ9496
PL 250 AUTOMOTIVE REC 18-14 0.40 X 21 BR

PL 250 AUTOMOTIVE REC 18-14 0.40 X 21 BR

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111044CT-ND 170454-1 170454-1 40P8787 87AJ9496
Product Name Quick Connects, Quick Disconnect Connectors Contacts Terminals 250 Positive Lock Rec Amp - Te Connectivity Pl 250 Automotive Rec 18-14 0.40 X 21 Br Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details