TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 170452-1

Description
Win Source Part Number: 1364892-170452-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170452 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-22 AWG Insulation: Non-Insulated Length - Overall: 0.898" (22.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.059" ~ 0.094" (1.50mm ~ 2.39mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364892-170452-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170452 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-22 AWG Insulation: Non-Insulated Length - Overall: 0.898" (22.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.059" ~ 0.094" (1.50mm ~ 2.39mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364892-170452-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364892-170452-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364892-170452-1
Win Source Part Number: 1364892-170452-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 170452 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-22 AWG Insulation: Non-Insulated Length - Overall: 0.898" (22.80mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.059" ~ 0.094" (1.50mm ~ 2.39mm)

Win Source Part Number: 1364892-170452-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 170452
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 20-22 AWG
Insulation: Non-Insulated
Length - Overall: 0.898" (22.80mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.059" ~ 0.094" (1.50mm ~ 2.39mm)

Buy Now Datasheet
Contacts - 170452-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170452-1
Contacts 170452-1
PL 250 AM REC 22-20 AWG 0.406 X 21 BR

PL 250 AM REC 22-20 AWG 0.406 X 21 BR

Buy Now
Quick Connects, Quick Disconnect Connectors - A111043CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111043CT-ND
Quick Connects, Quick Disconnect Connectors A111043CT-ND
"0.250"" (6.35mm) Quick Connect Female 20-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 20-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111043TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111043TR-ND
Quick Connects, Quick Disconnect Connectors A111043TR-ND
"0.250"" (6.35mm) Quick Connect Female 20-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 20-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
250 Positive Lock Rec Rohs Compliant Amp - Te Connectivity - 11H8460 - Newark, An Avnet Company
Chicago, IL, United States
250 Positive Lock Rec Rohs Compliant Amp - Te Connectivity
11H8460
250 Positive Lock Rec Rohs Compliant Amp - Te Connectivity 11H8460
250 POSITIVE LOCK REC ROHS COMPLIANT: YES

250 POSITIVE LOCK REC ROHS COMPLIANT: YES

Supplier's Site
Pl 250 Am Rec 22-20 Awg 0.406 X 21 Br Amp - Te Connectivity - 87AJ9495 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Am Rec 22-20 Awg 0.406 X 21 Br Amp - Te Connectivity
87AJ9495
Pl 250 Am Rec 22-20 Awg 0.406 X 21 Br Amp - Te Connectivity 87AJ9495
PL 250 AM REC 22-20 AWG 0.406 X 21 BR

PL 250 AM REC 22-20 AWG 0.406 X 21 BR

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 170452-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170452-1
Quick Connects, Quick Disconnect Connectors 170452-1
CONN QC RCPT 20-22AWG 0.250

CONN QC RCPT 20-22AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364892-170452-1 170452-1 A111043CT-ND 11H8460 170452-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors 250 Positive Lock Rec Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details