TE Connectivity
Connector Contacts
170430-2
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .7 MM [.03 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.4 MM [.039 - .055 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .7 MM [.03 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.4 MM [.039 - .055 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .7 MM [.03 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1 - 1.4 MM [.039 - .055 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Pin
- Mating Tab Thickness : .7 MM [.03 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1 - 1.4 MM [.039 - .055 INCH ]
- Wire Size (MMSQ) : .05 - .15
- Wire Size (AWG) : 30 - 26
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170430-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
10 to 12 AWG
International
2.7 to 6.6 mm2
View Details
Terminal Type
Blade Crimp
Features
RoHS; Insulated
View Details
Material
Tin
Features
RoHS; Insulated
North American
12 to 14 AWG
View Details
2 suppliers
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details