TE Connectivity Rectangular Connector Contacts 170429-1

Description
Pin Contact Tin 20-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 20-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 170429-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
170429-1-ND
Rectangular Connector Contacts 170429-1-ND
Pin Contact Tin 20-26 AWG Crimp

Pin Contact Tin 20-26 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 170429-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
170429-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 170429-1
EIS REC CONT 26-20 AWG BR TN

EIS REC CONT 26-20 AWG BR TN

Buy Now
Contact, Pin, 26-20Awg, Crimp; Product Range Amp - Te Connectivity - 50B494 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
50B494
Contact, Pin, 26-20Awg, Crimp; Product Range Amp - Te Connectivity 50B494
CONTACT, PIN, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP EI Series Housings; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-20AWG, CRIMP; Product Range:EI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP EI Series Housings; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170429-1-ND 170429-1 50B494
Product Name Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 26-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details