TE Connectivity Automotive Housing, Receptacle, 92Pos; Product Range Te Connectivity 1703998-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 92POS; Product Range:MCP 1.5 Series; Gender:Receptacle; No. of Positions:92Position s; For Use With:AMP MCP 1.5 Series 1241436 Automotive Socket Contact; IP Rating:IP67; Voltage Rating:36V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 92POS; Product Range:MCP 1.5 Series; Gender:Receptacle; No. of Positions:92Position s; For Use With:AMP MCP 1.5 Series 1241436 Automotive Socket Contact; IP Rating:IP67; Voltage Rating:36V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 92Pos; Product Range Te Connectivity - 70AH7093 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 92Pos; Product Range Te Connectivity
70AH7093
Automotive Housing, Receptacle, 92Pos; Product Range Te Connectivity 70AH7093
AUTOMOTIVE HOUSING, RECEPTACLE, 92POS; Product Range:MCP 1.5 Series; Gender:Receptacle; No. of Positions:92Position s; For Use With:AMP MCP 1.5 Series 1241436 Automotive Socket Contact; IP Rating:IP67; Voltage Rating:36V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 92POS; Product Range:MCP 1.5 Series; Gender:Receptacle; No. of Positions:92Positions; For Use With:AMP MCP 1.5 Series 1241436 Automotive Socket Contact; IP Rating:IP67; Voltage Rating:36V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7093
Product Name Automotive Housing, Receptacle, 92Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details