TE Connectivity Automotive Conn Housing, Plug, 15Pos; Product Range Te Connectivity 1703799-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 15POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:15Ways; For Use With:AMP LEAVYSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 15POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:15Ways; For Use With:AMP LEAVYSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 15Pos; Product Range Te Connectivity - 17AH9938 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 15Pos; Product Range Te Connectivity
17AH9938
Automotive Conn Housing, Plug, 15Pos; Product Range Te Connectivity 17AH9938
AUTOMOTIVE CONN HOUSING, PLUG, 15POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:15Ways; For Use With:AMP LEAVYSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 15POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:15Ways; For Use With:AMP LEAVYSEAL Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9938
Product Name Automotive Conn Housing, Plug, 15Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details