TE Connectivity Connector Contacts 170366-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : .3 - .89 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : .3 - .89 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 170366-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
170366-1
Connector Contacts 170366-1
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Pin Diameter : 1 MM  [.039 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : .3 - .89 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 3.4 MM  [.134 INCH ]
  • Wire Size (MMSQ) : .3 - .89
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
General Terminal - 170366-1 - Richardson RFPD
Downers Grove, IL, United States
General Terminal
170366-1
General Terminal 170366-1
.163"" Centerline, 600 V, 9.5 A max. Contact

.163"" Centerline, 600 V, 9.5 A max. Contact

Supplier's Site Datasheet
MINI UNIVERSAL M-N-L SOCKET, 22-18 AWG - 70084335 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI UNIVERSAL M-N-L SOCKET, 22-18 AWG
70084335
MINI UNIVERSAL M-N-L SOCKET, 22-18 AWG 70084335
MINI UNIVERSAL M-N-L SOCKET, 22-18 AWG

MINI UNIVERSAL M-N-L SOCKET, 22-18 AWG

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 170366-1 170366-1 70084335
Product Name Connector Contacts General Terminal MINI UNIVERSAL M-N-L SOCKET, 22-18 AWG
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details