MINI UNIVERSAL M-N-L SOCKET LP
Socket Contact Gold Crimp 22-26 AWG Stamped
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
CONN SOCKET 22-26AWG GOLD CRIMP
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 26-22 AWG
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 170365-3 | A97678-ND | 170365-3 | 15J3890 | 92F8458 | 792-170365-3 | 70084912 |
| Product Name | Connectors Crimp Contacts, Commercial, Machined | Multi Purpose | Contacts | Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | CONN SOCKET 22-26AWG GOLD CRIMP | CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 26-22 AWG |
| Contact Size (AWG) | 22 to 26 AWG | 26 AWG | |||||
| Termination | Crimp | ||||||
| Gender | Female / Jack | ||||||
| Geometry | Straight; Straight |