Pin Contact Gold Crimp 18-22 AWG Stamped
MINI UNIVERSAL M-N-L PIN LP
Mini-Universal M-N-L Pin, 7A, 600V, Crimp, Male, Nickel/Gold Product overview: 170364-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170364-3 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
CONTACT, PIN, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A97677-ND | 170364-3 | 170364-3 | 332-170364-3 | 92F8449 | 15J3889 | 70084911 |
| Product Name | Multi Purpose | Contacts | Connectors Crimp Contacts, Commercial, Machined | 7A 600V Electronic Connector | Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | CONTACT, PIN, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG |
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |